Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHD32AMD5XAV3S0

Description
Win Source Part Number: 1238830-SPMWHD32AMD5 XAV3S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 36lm (34lm ~ 38lm) Lumens/Watt @ Current - Test: 201 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2375-2,1510-237 5-1,SPMWHD32AMD5XAV3 S0,1510-2375-6 Base Product Number: SPMWHD32
Request a Quote Datasheet
Description
Win Source Part Number: 1238830-SPMWHD32AMD5 XAV3S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 36lm (34lm ~ 38lm) Lumens/Watt @ Current - Test: 201 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2375-2,1510-237 5-1,SPMWHD32AMD5XAV3 S0,1510-2375-6 Base Product Number: SPMWHD32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238830-SPMWHD32AMD5XAV3S0
Optoelectronics - LED Lighting - White 1238830-SPMWHD32AMD5XAV3S0
Win Source Part Number: 1238830-SPMWHD32AMD5 XAV3S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 36lm (34lm ~ 38lm) Lumens/Watt @ Current - Test: 201 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2375-2,1510-237 5-1,SPMWHD32AMD5XAV3 S0,1510-2375-6 Base Product Number: SPMWHD32

Win Source Part Number: 1238830-SPMWHD32AMD5XAV3S0
Category: Optoelectronics>LED Lighting - White
Series: LM301B
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 3000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 36lm (34lm ~ 38lm)
Lumens/Watt @ Current - Test: 201 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 7.5°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2375-2,1510-2375-1,SPMWHD32AMD5XAV3S0,1510-2375-6
Base Product Number: SPMWHD32

Buy Now Datasheet
LED White Lighting - 1510-2375-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2375-1-ND
LED White Lighting 1510-2375-1-ND
LED Lighting LM301B White, Warm 3000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Warm 3000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2375-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2375-6-ND
LED White Lighting 1510-2375-6-ND
LED Lighting LM301B White, Warm 3000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Warm 3000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2375-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2375-2-ND
LED White Lighting 1510-2375-2-ND
LED Lighting LM301B White, Warm 3000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Warm 3000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Led, Hb, White, 3000K, 40Lm, 3030; Product Range Samsung - 97AC7993 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 3000K, 40Lm, 3030; Product Range Samsung
97AC7993
Led, Hb, White, 3000K, 40Lm, 3030; Product Range Samsung 97AC7993
LED, HB, WHITE, 3000K, 40LM, 3030; Product Range:LM301B Series; LED Colour:White; Viewing Angle:120°; Luminous Flux @ Test:40lm; CCT:3000K; Forward Current If Max:200mA; Forward Voltage @ Test:2.7V; Forward Current @ Test:65mA; PowerRoHS Compliant: Yes

LED, HB, WHITE, 3000K, 40LM, 3030; Product Range:LM301B Series; LED Colour:White; Viewing Angle:120°; Luminous Flux @ Test:40lm; CCT:3000K; Forward Current If Max:200mA; Forward Voltage @ Test:2.7V; Forward Current @ Test:65mA; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238830-SPMWHD32AMD5XAV3S0 1510-2375-1-ND 97AC7993
Product Name Optoelectronics - LED Lighting - White LED White Lighting Led, Hb, White, 3000K, 40Lm, 3030; Product Range Samsung
LED Type White; Multi-Colored; White, Warm White White
Viewing Angle 120 degrees 120 degrees 120 degrees
Forward Voltage 2.75 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLM2CRK169W-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details