Samsung Semiconductor Division LED White Lighting SPMWHD32AMD5XAV0S0

Description
LED Lighting LM301B White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301B White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2376-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2376-2-ND
LED White Lighting 1510-2376-2-ND
LED Lighting LM301B White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2376-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2376-1-ND
LED White Lighting 1510-2376-1-ND
LED Lighting LM301B White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2376-2-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
EXCELED™ series chip LED - SML-D13Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers