Samsung Semiconductor Division LED White Lighting SPMWHD32AMD5XAUSSL

Description
LED LM301B WARM WHT 3500K 1212
Request a Quote Datasheet
Description
LED LM301B WARM WHT 3500K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMD5XAUSSLTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B WARM WHT 3500K 1212

LED LM301B WARM WHT 3500K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMD5XAUSSLTR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Reverse mount available chip LED with lens - SML-S13DT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details