Samsung Semiconductor Division LED White Lighting SPMWHD32AMD5XAUSS0

Description
LED Lighting LM301B White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301B White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHD32AMD5XAUSS0-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHD32AMD5XAUSS0-ND
LED White Lighting SPMWHD32AMD5XAUSS0-ND
LED Lighting LM301B White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWHD32AMD5XAUSS0-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - XZFBB45W-2-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details