Samsung Semiconductor Division LED White Lighting SPMWHD32AMD5XAUKSL

Description
LED LM301B WARM WHT 3500K 5630
Request a Quote Datasheet
Description
LED LM301B WARM WHT 3500K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMD5XAUKSLTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B WARM WHT 3500K 5630

LED LM301B WARM WHT 3500K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMD5XAUKSLTR-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular high-brightness LED lamp - SLI-343DC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details