Samsung Semiconductor Division LED White Lighting SPMWHD32AMD5XAU3SK

Description
LED LM301B WARM WHT 3500K 5630
Request a Quote Datasheet
Description
LED LM301B WARM WHT 3500K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMD5XAU3SKTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B WARM WHT 3500K 5630

LED LM301B WARM WHT 3500K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMD5XAU3SKTR-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZM2CYK54W-1DKR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details