Samsung Electronics Co., Ltd. LED White Lighting SPMWHD32AMD5XAT3S0

Description
LED Lighting LM301B White, Neutral 4000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301B White, Neutral 4000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2379-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2379-2-ND
LED White Lighting 1510-2379-2-ND
LED Lighting LM301B White, Neutral 4000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Neutral 4000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2379-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2379-6-ND
LED White Lighting 1510-2379-6-ND
LED Lighting LM301B White, Neutral 4000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Neutral 4000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2379-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2379-1-ND
LED White Lighting 1510-2379-1-ND
LED Lighting LM301B White, Neutral 4000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Neutral 4000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238865-SPMWHD32AMD5XAT3S0
Optoelectronics - LED Lighting - White 1238865-SPMWHD32AMD5XAT3S0
Win Source Part Number: 1238865-SPMWHD32AMD5 XAT3S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Neutral Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 38lm (36lm ~ 40lm) Lumens/Watt @ Current - Test: 212 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWHD32AMD5XAT3S0,1 510-2379-6,1510-2379 -2,1510-2379-1 Base Product Number: SPMWHD32

Win Source Part Number: 1238865-SPMWHD32AMD5XAT3S0
Category: Optoelectronics>LED Lighting - White
Series: LM301B
Color: White, Neutral
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 4000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 38lm (36lm ~ 40lm)
Lumens/Watt @ Current - Test: 212 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 7.5°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SPMWHD32AMD5XAT3S0,1510-2379-6,1510-2379-2,1510-2379-1
Base Product Number: SPMWHD32

Buy Now Datasheet
Led, Hb, White, 4000K, 42Lm, 3030; Product Range Samsung - 97AC7991 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 4000K, 42Lm, 3030; Product Range Samsung
97AC7991
Led, Hb, White, 4000K, 42Lm, 3030; Product Range Samsung 97AC7991
LED, HB, WHITE, 4000K, 42LM, 3030; Product Range:LM301B Series; LED Colour:White; Viewing Angle:120°; Luminous Flux @ Test:42lm; CCT:4000K; Forward Current If Max:200mA; Forward Voltage @ Test:2.7V; Forward Current @ Test:65mA; PowerRoHS Compliant: Yes

LED, HB, WHITE, 4000K, 42LM, 3030; Product Range:LM301B Series; LED Colour:White; Viewing Angle:120°; Luminous Flux @ Test:42lm; CCT:4000K; Forward Current If Max:200mA; Forward Voltage @ Test:2.7V; Forward Current @ Test:65mA; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2379-2-ND 1238865-SPMWHD32AMD5XAT3S0 97AC7991
Product Name LED White Lighting Optoelectronics - LED Lighting - White Led, Hb, White, 4000K, 42Lm, 3030; Product Range Samsung
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Neutral White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Compact Infrared LED Reverse mount With Lens - SML-S13RT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
Peak Wavelength 850 nm (8500 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details