Samsung Semiconductor Division LED White Lighting SPMWHD32AMD5XARSS0

Description
LED Lighting LM301B White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301B White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHD32AMD5XARSS0-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHD32AMD5XARSS0-ND
LED White Lighting SPMWHD32AMD5XARSS0-ND
LED Lighting LM301B White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1135109-SPMWHD32AMD5XARSS0
Optoelectronics - LED Lighting - White 1135109-SPMWHD32AMD5XARSS0
Win Source Part Number: 1135109-SPMWHD32AMD5 XARSS0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 5000K Flux @ 25°C, Current - Test: 38lm (36lm ~ 40lm) Lumens/Watt @ Current - Test: 212 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHD32

Win Source Part Number: 1135109-SPMWHD32AMD5XARSS0
Category: Optoelectronics>LED Lighting - White
Series: LM301B
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 38lm (36lm ~ 40lm)
Lumens/Watt @ Current - Test: 212 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 7.5°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHD32

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWHD32AMD5XARSS0-ND 1135109-SPMWHD32AMD5XARSS0
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZM2MOK45S-9-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details