Samsung Semiconductor Division LED White Lighting SPMWHD32AMD5XARKL2

Description
LED LM301B COOL WHITE 5000K 5630
Request a Quote Datasheet
Description
LED LM301B COOL WHITE 5000K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMD5XARKL2TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B COOL WHITE 5000K 5630

LED LM301B COOL WHITE 5000K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMD5XARKL2TR-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLR343WBC7T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type White; Transparent Colorless
Viewing Angle 40 degrees
View Details