Samsung Semiconductor Division LED White Lighting SPMWHD32AMD5XAR3SL

Description
LED LM301B COOL WHITE 5000K 1212
Request a Quote Datasheet
Description
LED LM301B COOL WHITE 5000K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMD5XAR3SLCT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B COOL WHITE 5000K 1212

LED LM301B COOL WHITE 5000K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMD5XAR3SLDKR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B COOL WHITE 5000K 1212

LED LM301B COOL WHITE 5000K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMD5XAR3SLTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B COOL WHITE 5000K 1212

LED LM301B COOL WHITE 5000K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMD5XAR3SLCT-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details