Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWHD32AMD5XAR3S0

Description
Win Source Part Number: 1238869-SPMWHD32AMD5 XAR3S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Cool Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 5000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 38lm (36lm ~ 40lm) Lumens/Watt @ Current - Test: 212 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2381-6,1510-238 1-2,1510-2381-1,SPMW HD32AMD5XAR3S0 Base Product Number: SPMWHD32
Request a Quote Datasheet
Description
Win Source Part Number: 1238869-SPMWHD32AMD5 XAR3S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Cool Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 5000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 38lm (36lm ~ 40lm) Lumens/Watt @ Current - Test: 212 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2381-6,1510-238 1-2,1510-2381-1,SPMW HD32AMD5XAR3S0 Base Product Number: SPMWHD32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238869-SPMWHD32AMD5XAR3S0
Optoelectronics - LED Lighting - White 1238869-SPMWHD32AMD5XAR3S0
Win Source Part Number: 1238869-SPMWHD32AMD5 XAR3S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Cool Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 5000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 38lm (36lm ~ 40lm) Lumens/Watt @ Current - Test: 212 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2381-6,1510-238 1-2,1510-2381-1,SPMW HD32AMD5XAR3S0 Base Product Number: SPMWHD32

Win Source Part Number: 1238869-SPMWHD32AMD5XAR3S0
Category: Optoelectronics>LED Lighting - White
Series: LM301B
Color: White, Cool
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 5000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 38lm (36lm ~ 40lm)
Lumens/Watt @ Current - Test: 212 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 7.5°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2381-6,1510-2381-2,1510-2381-1,SPMWHD32AMD5XAR3S0
Base Product Number: SPMWHD32

Buy Now Datasheet
LED White Lighting - 1510-2381-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2381-2-ND
LED White Lighting 1510-2381-2-ND
LED Lighting LM301B White, Cool 5000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Cool 5000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2381-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2381-1-ND
LED White Lighting 1510-2381-1-ND
LED Lighting LM301B White, Cool 5000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Cool 5000K 3-Step MacAdam Ellipse 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238869-SPMWHD32AMD5XAR3S0 1510-2381-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.75 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343YY - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details