Samsung Semiconductor Division LED White Lighting SPMWHD32AMD5XAP3SL

Description
LED LM301B COOL WHITE 6500K 1212
Request a Quote Datasheet
Description
LED LM301B COOL WHITE 6500K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMD5XAP3SLCT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B COOL WHITE 6500K 1212

LED LM301B COOL WHITE 6500K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMD5XAP3SLTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B COOL WHITE 6500K 1212

LED LM301B COOL WHITE 6500K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMD5XAP3SLCT-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
LED Indication - Discrete - 754-2075-6-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details