Samsung Semiconductor Division LED White Lighting SPMWHD32AMD3XAUKS0

Description
LED Lighting LM301B White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301B White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHD32AMD3XAUKS0-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHD32AMD3XAUKS0-ND
LED White Lighting SPMWHD32AMD3XAUKS0-ND
LED Lighting LM301B White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWHD32AMD3XAUKS0-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XZM2CYK54WRP-1TR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details