Samsung Semiconductor Division LED White Lighting SPMWHD32AMD3XAR0S0

Description
LED Lighting LM301B White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301B White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2372-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2372-2-ND
LED White Lighting 1510-2372-2-ND
LED Lighting LM301B White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2372-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2372-1-ND
LED White Lighting 1510-2372-1-ND
LED Lighting LM301B White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2372-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2372-6-ND
LED White Lighting 1510-2372-6-ND
LED Lighting LM301B White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238866-SPMWHD32AMD3XAR0S0
Optoelectronics - LED Lighting - White 1238866-SPMWHD32AMD3XAR0S0
Win Source Part Number: 1238866-SPMWHD32AMD3 XAR0S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Cool Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 5000K Flux @ 25°C, Current - Test: 39lm (36lm ~ 42lm) Lumens/Watt @ Current - Test: 218 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2372-6,SPMWHD32 AMD3XAR0S0,1510-2372 -2,1510-2372-1 Base Product Number: SPMWHD32

Win Source Part Number: 1238866-SPMWHD32AMD3XAR0S0
Category: Optoelectronics>LED Lighting - White
Series: LM301B
Color: White, Cool
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 39lm (36lm ~ 42lm)
Lumens/Watt @ Current - Test: 218 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 7.5°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2372-6,SPMWHD32AMD3XAR0S0,1510-2372-2,1510-2372-1
Base Product Number: SPMWHD32

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2372-2-ND 1238866-SPMWHD32AMD3XAR0S0
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJ0E - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details