Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH3326MS7WZW3SD

Description
Win Source Part Number: 1238826-SPMWH3326MS7 WZW3SD Category: Optoelectronics>LED Lighting - White Series: LM301D Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.72V Current - Test: 65mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 28lm (27lm ~ 29lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH3326MS7WZW 3SDCT,1510-SPMWH3326 MS7WZW3SDDKR,1510-SP MWH3326MS7WZW3SDTR Base Product Number: SPMWH3326
Request a Quote Datasheet
Description
Win Source Part Number: 1238826-SPMWH3326MS7 WZW3SD Category: Optoelectronics>LED Lighting - White Series: LM301D Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.72V Current - Test: 65mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 28lm (27lm ~ 29lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH3326MS7WZW 3SDCT,1510-SPMWH3326 MS7WZW3SDDKR,1510-SP MWH3326MS7WZW3SDTR Base Product Number: SPMWH3326
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238826-SPMWH3326MS7WZW3SD
Optoelectronics - LED Lighting - White 1238826-SPMWH3326MS7WZW3SD
Win Source Part Number: 1238826-SPMWH3326MS7 WZW3SD Category: Optoelectronics>LED Lighting - White Series: LM301D Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.72V Current - Test: 65mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 28lm (27lm ~ 29lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH3326MS7WZW 3SDCT,1510-SPMWH3326 MS7WZW3SDDKR,1510-SP MWH3326MS7WZW3SDTR Base Product Number: SPMWH3326

Win Source Part Number: 1238826-SPMWH3326MS7WZW3SD
Category: Optoelectronics>LED Lighting - White
Series: LM301D
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 400mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.72V
Current - Test: 65mA
CCT (K): 2700K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 28lm (27lm ~ 29lm)
Lumens/Watt @ Current - Test: 158 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPMWH3326MS7WZW3SDCT,1510-SPMWH3326MS7WZW3SDDKR,1510-SPMWH3326MS7WZW3SDTR
Base Product Number: SPMWH3326

Buy Now Datasheet
LED White Lighting - 1510-SPMWH3326MS7WZW3SDTR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM301D White, Warm 2700K 3-Step MacAdam Ellipse 2.72V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301D White, Warm 2700K 3-Step MacAdam Ellipse 2.72V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPMWH3326MS7WZW3SDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM301D White, Warm 2700K 3-Step MacAdam Ellipse 2.72V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301D White, Warm 2700K 3-Step MacAdam Ellipse 2.72V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238826-SPMWH3326MS7WZW3SD 1510-SPMWH3326MS7WZW3SDTR-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.72 volts 2.72 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
0.5W Diffused High Power LED Light Source - ASMT-MWH0-NEG00 - Broadcom Inc.
Specs
LED Package: 10mm x 8.50mm x 3.30mm
LED Type White
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details