LED Lighting LM301D White, Warm 3500K 3-Step MacAdam Ellipse 2.72V 65mA 120° 1212 (3030 Metric)
LED Lighting LM301D White, Warm 3500K 3-Step MacAdam Ellipse 2.72V 65mA 120° 1212 (3030 Metric)
Win Source Part Number: 1238821-SPMWH3326MS7
Category: Optoelectronics>LED Lighting - White
Series: LM301D
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 400mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.72V
Current - Test: 65mA
CCT (K): 3500K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 30lm (29lm ~ 31lm)
Lumens/Watt @ Current - Test: 170 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPMWH3326MS7WZU
Base Product Number: SPMWH3326
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1510-SPMWH3326MS7WZU3SDCT-ND | 1238821-SPMWH3326MS7WZU3SD |
| Product Name | LED White Lighting | Optoelectronics - LED Lighting - White |
| LED Package: | 1212 (3030 Metric) | |
| LED Type | White | White; Multi-Colored; White, Warm |
| Color Temperature | 3500 K |