Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH3326MS7WAU3SD

Description
Win Source Part Number: 1238818-SPMWH3326MS7 WAU3SD Category: Optoelectronics>LED Lighting - White Series: LM301D Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.72V Current - Test: 65mA CCT (K): 3500K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 30lm (29lm ~ 31lm) Lumens/Watt @ Current - Test: 170 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH3326MS7WAU 3SDTR,1510-SPMWH3326 MS7WAU3SDDKR,1510-SP MWH3326MS7WAU3SDCT Base Product Number: SPMWH3326
Request a Quote Datasheet
Description
Win Source Part Number: 1238818-SPMWH3326MS7 WAU3SD Category: Optoelectronics>LED Lighting - White Series: LM301D Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.72V Current - Test: 65mA CCT (K): 3500K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 30lm (29lm ~ 31lm) Lumens/Watt @ Current - Test: 170 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH3326MS7WAU 3SDTR,1510-SPMWH3326 MS7WAU3SDDKR,1510-SP MWH3326MS7WAU3SDCT Base Product Number: SPMWH3326
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238818-SPMWH3326MS7WAU3SD
Optoelectronics - LED Lighting - White 1238818-SPMWH3326MS7WAU3SD
Win Source Part Number: 1238818-SPMWH3326MS7 WAU3SD Category: Optoelectronics>LED Lighting - White Series: LM301D Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.72V Current - Test: 65mA CCT (K): 3500K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 30lm (29lm ~ 31lm) Lumens/Watt @ Current - Test: 170 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH3326MS7WAU 3SDTR,1510-SPMWH3326 MS7WAU3SDDKR,1510-SP MWH3326MS7WAU3SDCT Base Product Number: SPMWH3326

Win Source Part Number: 1238818-SPMWH3326MS7WAU3SD
Category: Optoelectronics>LED Lighting - White
Series: LM301D
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 400mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.72V
Current - Test: 65mA
CCT (K): 3500K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 30lm (29lm ~ 31lm)
Lumens/Watt @ Current - Test: 170 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPMWH3326MS7WAU3SDTR,1510-SPMWH3326MS7WAU3SDDKR,1510-SPMWH3326MS7WAU3SDCT
Base Product Number: SPMWH3326

Buy Now Datasheet
LED White Lighting - 1510-SPMWH3326MS7WAU3SDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM301D White, Warm 3500K 3-Step MacAdam Ellipse 2.72V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301D White, Warm 3500K 3-Step MacAdam Ellipse 2.72V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPMWH3326MS7WAU3SDTR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM301D White, Warm 3500K 3-Step MacAdam Ellipse 2.72V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301D White, Warm 3500K 3-Step MacAdam Ellipse 2.72V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238818-SPMWH3326MS7WAU3SD 1510-SPMWH3326MS7WAU3SDCT-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.72 volts 2.72 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-1375-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 645 nm (5150 to 6450 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details