Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH3326MP7WAR3S0

Description
Win Source Part Number: 1238747-SPMWH3326MP7 WAR3S0 Category: Optoelectronics>LED Lighting - White Series: LM301Z+ Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 5000K Flux @ 25°C, Current - Test: 30lm (28lm ~ 32lm) Lumens/Watt @ Current - Test: 168 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH3326MP7WAR 3S0CT,1510-SPMWH3326 MP7WAR3S0DKR,1510-SP MWH3326MP7WAR3S0TR Base Product Number: SPMWH3326
Request a Quote Datasheet
Description
Win Source Part Number: 1238747-SPMWH3326MP7 WAR3S0 Category: Optoelectronics>LED Lighting - White Series: LM301Z+ Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 5000K Flux @ 25°C, Current - Test: 30lm (28lm ~ 32lm) Lumens/Watt @ Current - Test: 168 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH3326MP7WAR 3S0CT,1510-SPMWH3326 MP7WAR3S0DKR,1510-SP MWH3326MP7WAR3S0TR Base Product Number: SPMWH3326
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238747-SPMWH3326MP7WAR3S0
Optoelectronics - LED Lighting - White 1238747-SPMWH3326MP7WAR3S0
Win Source Part Number: 1238747-SPMWH3326MP7 WAR3S0 Category: Optoelectronics>LED Lighting - White Series: LM301Z+ Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 5000K Flux @ 25°C, Current - Test: 30lm (28lm ~ 32lm) Lumens/Watt @ Current - Test: 168 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH3326MP7WAR 3S0CT,1510-SPMWH3326 MP7WAR3S0DKR,1510-SP MWH3326MP7WAR3S0TR Base Product Number: SPMWH3326

Win Source Part Number: 1238747-SPMWH3326MP7WAR3S0
Category: Optoelectronics>LED Lighting - White
Series: LM301Z+
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 400mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 30lm (28lm ~ 32lm)
Lumens/Watt @ Current - Test: 168 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPMWH3326MP7WAR3S0CT,1510-SPMWH3326MP7WAR3S0DKR,1510-SPMWH3326MP7WAR3S0TR
Base Product Number: SPMWH3326

Buy Now Datasheet
LED White Lighting - 1510-SPMWH3326MP7WAR3S0TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM301Z+ White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301Z+ White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPMWH3326MP7WAR3S0CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM301Z+ White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301Z+ White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238747-SPMWH3326MP7WAR3S0 1510-SPMWH3326MP7WAR3S0TR-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.75 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details
ES4 LED Backlight Module 4 chip - White - MD-BW-ES4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details