Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH3326MD7WAW3SA

Description
Win Source Part Number: 1238777-SPMWH3326MD7 WAW3SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 26lm (24lm ~ 27lm) Lumens/Watt @ Current - Test: 145 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWH3326MD7WAW3SA,1 510-2393-1,1510-2393 -2,1510-2393-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238777-SPMWH3326MD7 WAW3SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 26lm (24lm ~ 27lm) Lumens/Watt @ Current - Test: 145 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWH3326MD7WAW3SA,1 510-2393-1,1510-2393 -2,1510-2393-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238777-SPMWH3326MD7WAW3SA
Optoelectronics - LED Lighting - White 1238777-SPMWH3326MD7WAW3SA
Win Source Part Number: 1238777-SPMWH3326MD7 WAW3SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 26lm (24lm ~ 27lm) Lumens/Watt @ Current - Test: 145 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWH3326MD7WAW3SA,1 510-2393-1,1510-2393 -2,1510-2393-6 Product Status: Obsolete

Win Source Part Number: 1238777-SPMWH3326MD7WAW3SA
Category: Optoelectronics>LED Lighting - White
Series: LM301Z
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Max: 400mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 2700K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 26lm (24lm ~ 27lm)
Lumens/Watt @ Current - Test: 145 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SPMWH3326MD7WAW3SA,1510-2393-1,1510-2393-2,1510-2393-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238777-SPMWH3326MD7WAW3SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Point Source Emitter - MTPS8085FT - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Pigtail Metal Can Domed
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details