Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH3326MD7WAT3SA

Description
Win Source Part Number: 1238814-SPMWH3326MD7 WAT3SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White, Neutral Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 28lm (26lm ~ 29lm) Lumens/Watt @ Current - Test: 157 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2396-6,SPMWH332 6MD7WAT3SA,1510-2396 -1,1510-2396-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238814-SPMWH3326MD7 WAT3SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White, Neutral Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 28lm (26lm ~ 29lm) Lumens/Watt @ Current - Test: 157 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2396-6,SPMWH332 6MD7WAT3SA,1510-2396 -1,1510-2396-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238814-SPMWH3326MD7WAT3SA
Optoelectronics - LED Lighting - White 1238814-SPMWH3326MD7WAT3SA
Win Source Part Number: 1238814-SPMWH3326MD7 WAT3SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White, Neutral Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 28lm (26lm ~ 29lm) Lumens/Watt @ Current - Test: 157 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2396-6,SPMWH332 6MD7WAT3SA,1510-2396 -1,1510-2396-2 Product Status: Obsolete

Win Source Part Number: 1238814-SPMWH3326MD7WAT3SA
Category: Optoelectronics>LED Lighting - White
Series: LM301Z
Color: White, Neutral
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Max: 400mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 4000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 28lm (26lm ~ 29lm)
Lumens/Watt @ Current - Test: 157 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2396-6,SPMWH3326MD7WAT3SA,1510-2396-1,1510-2396-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238814-SPMWH3326MD7WAT3SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1254-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 80 degrees
View Details