Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH3326MD5WAU0SA

Description
Win Source Part Number: 1238784-SPMWH3326MD5 WAU0SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White, Warm Height - Seated (Max): 0.024" (0.60mm) Standard Package: 50,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 3500K Flux @ 25°C, Current - Test: 32lm (31lm ~ 34lm) Lumens/Watt @ Current - Test: 179 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238784-SPMWH3326MD5 WAU0SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White, Warm Height - Seated (Max): 0.024" (0.60mm) Standard Package: 50,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 3500K Flux @ 25°C, Current - Test: 32lm (31lm ~ 34lm) Lumens/Watt @ Current - Test: 179 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238784-SPMWH3326MD5WAU0SA
Optoelectronics - LED Lighting - White 1238784-SPMWH3326MD5WAU0SA
Win Source Part Number: 1238784-SPMWH3326MD5 WAU0SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White, Warm Height - Seated (Max): 0.024" (0.60mm) Standard Package: 50,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 3500K Flux @ 25°C, Current - Test: 32lm (31lm ~ 34lm) Lumens/Watt @ Current - Test: 179 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1238784-SPMWH3326MD5WAU0SA
Category: Optoelectronics>LED Lighting - White
Series: LM301Z
Color: White, Warm
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 50,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 3500K
Flux @ 25°C, Current - Test: 32lm (31lm ~ 34lm)
Lumens/Watt @ Current - Test: 179 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238784-SPMWH3326MD5WAU0SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details