Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH3326MD5WAR3SA

Description
Win Source Part Number: 1238780-SPMWH3326MD5 WAR3SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 5000K Flux @ 25°C, Current - Test: 35lm (33lm ~ 36lm) Lumens/Watt @ Current - Test: 196 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWH3326MD5WARUSA,1 510-2271-2,1510-2271 -1,1510-2271-6,SPMWH 3326MD5WARUSA Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238780-SPMWH3326MD5 WAR3SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 5000K Flux @ 25°C, Current - Test: 35lm (33lm ~ 36lm) Lumens/Watt @ Current - Test: 196 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWH3326MD5WARUSA,1 510-2271-2,1510-2271 -1,1510-2271-6,SPMWH 3326MD5WARUSA Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238780-SPMWH3326MD5WAR3SA
Optoelectronics - LED Lighting - White 1238780-SPMWH3326MD5WAR3SA
Win Source Part Number: 1238780-SPMWH3326MD5 WAR3SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 5000K Flux @ 25°C, Current - Test: 35lm (33lm ~ 36lm) Lumens/Watt @ Current - Test: 196 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWH3326MD5WARUSA,1 510-2271-2,1510-2271 -1,1510-2271-6,SPMWH 3326MD5WARUSA Product Status: Obsolete

Win Source Part Number: 1238780-SPMWH3326MD5WAR3SA
Category: Optoelectronics>LED Lighting - White
Series: LM301Z
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 35lm (33lm ~ 36lm)
Lumens/Watt @ Current - Test: 196 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SPMWH3326MD5WARUSA,1510-2271-2,1510-2271-1,1510-2271-6,SPMWH3326MD5WARUSA
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238780-SPMWH3326MD5WAR3SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High Flux LEDs - CW CBLPM1.S1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 5500 K
Viewing Angle 120 degrees
View Details