Win Source Part Number: 1238815-SPMWH3326MD5
Category: Optoelectronics>LED Lighting - White
Series: LM301Z
Color: White, Cool
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 5700K
Flux @ 25°C, Current - Test: 33lm (31lm ~ 34lm)
Lumens/Watt @ Current - Test: 185 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2272-1,1510-227
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1238815-SPMWH3326MD5WAQ3SA |
| Product Name | Optoelectronics - LED Lighting - White |
| LED Type | White; Multi-Colored; White, Cool |