Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH3326MD3WAV0SA

Description
Win Source Part Number: 1238808-SPMWH3326MD3 WAV0SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CRI (Color Rendering Index): 70 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2389-1,1510-238 9-2,1510-2389-6,SPMW H3326MD3WAV0SA Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238808-SPMWH3326MD3 WAV0SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CRI (Color Rendering Index): 70 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2389-1,1510-238 9-2,1510-2389-6,SPMW H3326MD3WAV0SA Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238808-SPMWH3326MD3WAV0SA
Optoelectronics - LED Lighting - White 1238808-SPMWH3326MD3WAV0SA
Win Source Part Number: 1238808-SPMWH3326MD3 WAV0SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CRI (Color Rendering Index): 70 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2389-1,1510-238 9-2,1510-2389-6,SPMW H3326MD3WAV0SA Product Status: Obsolete

Win Source Part Number: 1238808-SPMWH3326MD3WAV0SA
Category: Optoelectronics>LED Lighting - White
Series: LM301Z
Color: White
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Max: 400mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2389-1,1510-2389-2,1510-2389-6,SPMWH3326MD3WAV0SA
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238808-SPMWH3326MD3WAV0SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
E2A Amber LED Module - MD-HK-A2-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details