Samsung Semiconductor Division LED White Lighting SPMWH3326FP5GAR3S0

Description
LED LM302Z+ COOL WHT 5000K 1212
Request a Quote Datasheet
Description
LED LM302Z+ COOL WHT 5000K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWH3326FP5GAR3S0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM302Z+ COOL WHT 5000K 1212

LED LM302Z+ COOL WHT 5000K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWH3326FP5GAR3S0TR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers