Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH3326FD7GBR3SA

Description
Win Source Part Number: 1238567-SPMWH3326FD7 GBR3SA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.2V Current - Test: 150mA CCT (K): 5000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 119lm (114lm ~ 124lm) Lumens/Watt @ Current - Test: 128 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2437-6,SPMWH332 6FD7GBR3SA,1510-2437 -2,1510-2437-1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238567-SPMWH3326FD7 GBR3SA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.2V Current - Test: 150mA CCT (K): 5000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 119lm (114lm ~ 124lm) Lumens/Watt @ Current - Test: 128 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2437-6,SPMWH332 6FD7GBR3SA,1510-2437 -2,1510-2437-1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238567-SPMWH3326FD7GBR3SA
Optoelectronics - LED Lighting - White 1238567-SPMWH3326FD7GBR3SA
Win Source Part Number: 1238567-SPMWH3326FD7 GBR3SA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.2V Current - Test: 150mA CCT (K): 5000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 119lm (114lm ~ 124lm) Lumens/Watt @ Current - Test: 128 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2437-6,SPMWH332 6FD7GBR3SA,1510-2437 -2,1510-2437-1 Product Status: Obsolete

Win Source Part Number: 1238567-SPMWH3326FD7GBR3SA
Category: Optoelectronics>LED Lighting - White
Series: LM302Z
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.2V
Current - Test: 150mA
CCT (K): 5000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 119lm (114lm ~ 124lm)
Lumens/Watt @ Current - Test: 128 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2437-6,SPMWH3326FD7GBR3SA,1510-2437-2,1510-2437-1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238567-SPMWH3326FD7GBR3SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details