Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH3326FD5GBW3SA

Description
Win Source Part Number: 1238589-SPMWH3326FD5 GBW3SA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White, Warm Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 2700K Flux @ 25°C, Current - Test: 127lm (122lm ~ 132lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2274-6,SPMWH332 6FD5GBWUSA,1510-2274 -1,1510-2274-2,SPMWH 3326FD5GBWUSA Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238589-SPMWH3326FD5 GBW3SA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White, Warm Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 2700K Flux @ 25°C, Current - Test: 127lm (122lm ~ 132lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2274-6,SPMWH332 6FD5GBWUSA,1510-2274 -1,1510-2274-2,SPMWH 3326FD5GBWUSA Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238589-SPMWH3326FD5GBW3SA
Optoelectronics - LED Lighting - White 1238589-SPMWH3326FD5GBW3SA
Win Source Part Number: 1238589-SPMWH3326FD5 GBW3SA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White, Warm Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 2700K Flux @ 25°C, Current - Test: 127lm (122lm ~ 132lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2274-6,SPMWH332 6FD5GBWUSA,1510-2274 -1,1510-2274-2,SPMWH 3326FD5GBWUSA Product Status: Obsolete

Win Source Part Number: 1238589-SPMWH3326FD5GBW3SA
Category: Optoelectronics>LED Lighting - White
Series: LM302Z
Color: White, Warm
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 127lm (122lm ~ 132lm)
Lumens/Watt @ Current - Test: 134 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2274-6,SPMWH3326FD5GBWUSA,1510-2274-1,1510-2274-2,SPMWH3326FD5GBWUSA
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238589-SPMWH3326FD5GBW3SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMM-CF03-AP402TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 20 degrees
View Details