Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH3326FD5GBU3SA

Description
Win Source Part Number: 1238586-SPMWH3326FD5 GBU3SA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White, Warm Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 3500K Flux @ 25°C, Current - Test: 131lm (126lm ~ 136lm) Lumens/Watt @ Current - Test: 139 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWH3326FD5GBUUSA,1 510-2276-6,SPMWH3326 FD5GBUUSA,1510-2276- 1,1510-2276-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238586-SPMWH3326FD5 GBU3SA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White, Warm Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 3500K Flux @ 25°C, Current - Test: 131lm (126lm ~ 136lm) Lumens/Watt @ Current - Test: 139 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWH3326FD5GBUUSA,1 510-2276-6,SPMWH3326 FD5GBUUSA,1510-2276- 1,1510-2276-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238586-SPMWH3326FD5GBU3SA
Optoelectronics - LED Lighting - White 1238586-SPMWH3326FD5GBU3SA
Win Source Part Number: 1238586-SPMWH3326FD5 GBU3SA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White, Warm Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 3500K Flux @ 25°C, Current - Test: 131lm (126lm ~ 136lm) Lumens/Watt @ Current - Test: 139 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWH3326FD5GBUUSA,1 510-2276-6,SPMWH3326 FD5GBUUSA,1510-2276- 1,1510-2276-2 Product Status: Obsolete

Win Source Part Number: 1238586-SPMWH3326FD5GBU3SA
Category: Optoelectronics>LED Lighting - White
Series: LM302Z
Color: White, Warm
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 3500K
Flux @ 25°C, Current - Test: 131lm (126lm ~ 136lm)
Lumens/Watt @ Current - Test: 139 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SPMWH3326FD5GBUUSA,1510-2276-6,SPMWH3326FD5GBUUSA,1510-2276-1,1510-2276-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238586-SPMWH3326FD5GBU3SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details