Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH3326FD3GBV3SA

Description
Win Source Part Number: 1238563-SPMWH3326FD3 GBV3SA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White Package: Tape & Reel (TR) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 50,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.2V Current - Test: 150mA CRI (Color Rendering Index): 70 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238563-SPMWH3326FD3 GBV3SA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White Package: Tape & Reel (TR) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 50,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.2V Current - Test: 150mA CRI (Color Rendering Index): 70 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238563-SPMWH3326FD3GBV3SA
Optoelectronics - LED Lighting - White 1238563-SPMWH3326FD3GBV3SA
Win Source Part Number: 1238563-SPMWH3326FD3 GBV3SA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White Package: Tape & Reel (TR) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 50,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.2V Current - Test: 150mA CRI (Color Rendering Index): 70 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1238563-SPMWH3326FD3GBV3SA
Category: Optoelectronics>LED Lighting - White
Series: LM302Z
Color: White
Package: Tape & Reel (TR)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 50,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.2V
Current - Test: 150mA
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238563-SPMWH3326FD3GBV3SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-1644-6-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
LED Indication - Discrete - XZM2CRK45S-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details