Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH3326FD3GBRYSA

Description
Win Source Part Number: 1238580-SPMWH3326FD3 GBRYSA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White, Cool Height - Seated (Max): 0.024" (0.60mm) Standard Package: 50,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.2V Current - Test: 150mA CCT (K): 5000K Flux @ 25°C, Current - Test: 142lm (137lm ~ 147lm) Lumens/Watt @ Current - Test: 153 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238580-SPMWH3326FD3 GBRYSA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White, Cool Height - Seated (Max): 0.024" (0.60mm) Standard Package: 50,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.2V Current - Test: 150mA CCT (K): 5000K Flux @ 25°C, Current - Test: 142lm (137lm ~ 147lm) Lumens/Watt @ Current - Test: 153 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238580-SPMWH3326FD3GBRYSA
Optoelectronics - LED Lighting - White 1238580-SPMWH3326FD3GBRYSA
Win Source Part Number: 1238580-SPMWH3326FD3 GBRYSA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White, Cool Height - Seated (Max): 0.024" (0.60mm) Standard Package: 50,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.2V Current - Test: 150mA CCT (K): 5000K Flux @ 25°C, Current - Test: 142lm (137lm ~ 147lm) Lumens/Watt @ Current - Test: 153 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1238580-SPMWH3326FD3GBRYSA
Category: Optoelectronics>LED Lighting - White
Series: LM302Z
Color: White, Cool
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 50,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.2V
Current - Test: 150mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 142lm (137lm ~ 147lm)
Lumens/Watt @ Current - Test: 153 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238580-SPMWH3326FD3GBRYSA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
EXCELED™ series chip LED - SML-H12M8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers