Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH3228FD7WAWMSC

Description
Win Source Part Number: 1239234-SPMWH3228FD7 WAWMSC Category: Optoelectronics>LED Lighting - White Series: LM281BZ+ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3V Current - Test: 150mA CCT (K): 2700K Flux @ 25°C, Current - Test: 46lm (45lm ~ 48lm) Lumens/Watt @ Current - Test: 102 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH3228
Request a Quote Datasheet
Description
Win Source Part Number: 1239234-SPMWH3228FD7 WAWMSC Category: Optoelectronics>LED Lighting - White Series: LM281BZ+ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3V Current - Test: 150mA CCT (K): 2700K Flux @ 25°C, Current - Test: 46lm (45lm ~ 48lm) Lumens/Watt @ Current - Test: 102 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH3228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239234-SPMWH3228FD7WAWMSC
Optoelectronics - LED Lighting - White 1239234-SPMWH3228FD7WAWMSC
Win Source Part Number: 1239234-SPMWH3228FD7 WAWMSC Category: Optoelectronics>LED Lighting - White Series: LM281BZ+ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3V Current - Test: 150mA CCT (K): 2700K Flux @ 25°C, Current - Test: 46lm (45lm ~ 48lm) Lumens/Watt @ Current - Test: 102 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH3228

Win Source Part Number: 1239234-SPMWH3228FD7WAWMSC
Category: Optoelectronics>LED Lighting - White
Series: LM281BZ+
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 150mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 46lm (45lm ~ 48lm)
Lumens/Watt @ Current - Test: 102 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 25°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH3228

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239234-SPMWH3228FD7WAWMSC
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details