Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH3228FD5WATMSG

Description
Win Source Part Number: 1239237-SPMWH3228FD5 WATMSG Category: Optoelectronics>LED Lighting - White Series: LM281BZ+ Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 67lm (65lm ~ 69lm) Lumens/Watt @ Current - Test: 149 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH3228
Request a Quote Datasheet
Description
Win Source Part Number: 1239237-SPMWH3228FD5 WATMSG Category: Optoelectronics>LED Lighting - White Series: LM281BZ+ Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 67lm (65lm ~ 69lm) Lumens/Watt @ Current - Test: 149 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH3228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239237-SPMWH3228FD5WATMSG
Optoelectronics - LED Lighting - White 1239237-SPMWH3228FD5WATMSG
Win Source Part Number: 1239237-SPMWH3228FD5 WATMSG Category: Optoelectronics>LED Lighting - White Series: LM281BZ+ Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 67lm (65lm ~ 69lm) Lumens/Watt @ Current - Test: 149 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH3228

Win Source Part Number: 1239237-SPMWH3228FD5WATMSG
Category: Optoelectronics>LED Lighting - White
Series: LM281BZ+
Color: White, Neutral
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 150mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 67lm (65lm ~ 69lm)
Lumens/Watt @ Current - Test: 149 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 25°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH3228

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239237-SPMWH3228FD5WATMSG
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details