Win Source Part Number: 1239322-SPMWH3228FD5
Category: Optoelectronics>LED Lighting - White
Series: LM281BZ
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 150mA
CCT (K): 5700K
Flux @ 25°C, Current - Test: 68lm (66lm ~ 70lm)
Lumens/Watt @ Current - Test: 146 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 25°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH3228
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1239322-SPMWH3228FD5WAQMS4 |
| Product Name | Optoelectronics - LED Lighting - White |
| LED Type | White; Multi-Colored; White, Cool |