Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH22296Q5SGUMS1

Description
Win Source Part Number: 1238935-SPMWH22296Q5 SGUMS1 Category: Optoelectronics>LED Lighting - White Series: LM283BS+ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 60mA CCT (K): 3500K Flux @ 25°C, Current - Test: 65lm (63lm ~ 68lm) Lumens/Watt @ Current - Test: 115 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.126" L x 0.110" W (3.20mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH22296
Request a Quote Datasheet
Description
Win Source Part Number: 1238935-SPMWH22296Q5 SGUMS1 Category: Optoelectronics>LED Lighting - White Series: LM283BS+ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 60mA CCT (K): 3500K Flux @ 25°C, Current - Test: 65lm (63lm ~ 68lm) Lumens/Watt @ Current - Test: 115 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.126" L x 0.110" W (3.20mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH22296
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238935-SPMWH22296Q5SGUMS1
Optoelectronics - LED Lighting - White 1238935-SPMWH22296Q5SGUMS1
Win Source Part Number: 1238935-SPMWH22296Q5 SGUMS1 Category: Optoelectronics>LED Lighting - White Series: LM283BS+ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 60mA CCT (K): 3500K Flux @ 25°C, Current - Test: 65lm (63lm ~ 68lm) Lumens/Watt @ Current - Test: 115 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.126" L x 0.110" W (3.20mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH22296

Win Source Part Number: 1238935-SPMWH22296Q5SGUMS1
Category: Optoelectronics>LED Lighting - White
Series: LM283BS+
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 70mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 9.4V
Current - Test: 60mA
CCT (K): 3500K
Flux @ 25°C, Current - Test: 65lm (63lm ~ 68lm)
Lumens/Watt @ Current - Test: 115 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 15°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.126" L x 0.110" W (3.20mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH22296

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238935-SPMWH22296Q5SGUMS1
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details