Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH22286D7WAPKS3

Description
Win Source Part Number: 1239377-SPMWH22286D7 WAPKS3 Category: Optoelectronics>LED Lighting - White Series: LM281BA+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 60mA CCT (K): 6500K Flux @ 25°C, Current - Test: 22lm (21lm ~ 23lm) Lumens/Watt @ Current - Test: 116 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH22286
Request a Quote Datasheet
Description
Win Source Part Number: 1239377-SPMWH22286D7 WAPKS3 Category: Optoelectronics>LED Lighting - White Series: LM281BA+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 60mA CCT (K): 6500K Flux @ 25°C, Current - Test: 22lm (21lm ~ 23lm) Lumens/Watt @ Current - Test: 116 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH22286
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239377-SPMWH22286D7WAPKS3
Optoelectronics - LED Lighting - White 1239377-SPMWH22286D7WAPKS3
Win Source Part Number: 1239377-SPMWH22286D7 WAPKS3 Category: Optoelectronics>LED Lighting - White Series: LM281BA+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 60mA CCT (K): 6500K Flux @ 25°C, Current - Test: 22lm (21lm ~ 23lm) Lumens/Watt @ Current - Test: 116 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH22286

Win Source Part Number: 1239377-SPMWH22286D7WAPKS3
Category: Optoelectronics>LED Lighting - White
Series: LM281BA+
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 70mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 60mA
CCT (K): 6500K
Flux @ 25°C, Current - Test: 22lm (21lm ~ 23lm)
Lumens/Watt @ Current - Test: 116 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 25°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH22286

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239377-SPMWH22286D7WAPKS3
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15MW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details