Samsung Semiconductor Division LED White Lighting SPMWH22286D5WNVUS3

Description
LED LM281BA+ WARM WHT 3000K 2SMD
Request a Quote Datasheet
Description
LED LM281BA+ WARM WHT 3000K 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWH22286D5WNVUS3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LM281BA+ WARM WHT 3000K 2SMD

LED LM281BA+ WARM WHT 3000K 2SMD

Buy Now Datasheet
LED White Lighting - 1510-SPMWH22286D5WNVUS3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM281BA+ WARM WHT 3000K 2SMD

LED LM281BA+ WARM WHT 3000K 2SMD

Buy Now Datasheet
LED White Lighting - 1510-SPMWH22286D5WNVUS3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED LM281BA+ WARM WHT 3000K 2SMD

LED LM281BA+ WARM WHT 3000K 2SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWH22286D5WNVUS3CT-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Oval LED lamps - SLI-430U2R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details