Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH22286D5WAVMS3

Description
Win Source Part Number: 1239348-SPMWH22286D5 WAVMS3 Category: Optoelectronics>LED Lighting - White Series: LM281BA+ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 60mA CCT (K): 3000K Flux @ 25°C, Current - Test: 25lm (24m ~ 26lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH22286
Request a Quote Datasheet
Description
Win Source Part Number: 1239348-SPMWH22286D5 WAVMS3 Category: Optoelectronics>LED Lighting - White Series: LM281BA+ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 60mA CCT (K): 3000K Flux @ 25°C, Current - Test: 25lm (24m ~ 26lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH22286
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239348-SPMWH22286D5WAVMS3
Optoelectronics - LED Lighting - White 1239348-SPMWH22286D5WAVMS3
Win Source Part Number: 1239348-SPMWH22286D5 WAVMS3 Category: Optoelectronics>LED Lighting - White Series: LM281BA+ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 60mA CCT (K): 3000K Flux @ 25°C, Current - Test: 25lm (24m ~ 26lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH22286

Win Source Part Number: 1239348-SPMWH22286D5WAVMS3
Category: Optoelectronics>LED Lighting - White
Series: LM281BA+
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 70mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 60mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 25lm (24m ~ 26lm)
Lumens/Watt @ Current - Test: 134 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 25°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH22286

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239348-SPMWH22286D5WAVMS3
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details