Samsung Electronics Co., Ltd. Led Lighting - LED Lighting - White - SPMWH22286D5WATKS3 SPMWH22286D5WATKS3

Description
Manufacturer: Samsung Win Source Part Number: 897134-SPMWH22286D5W ATKS3 Series: LM281BA+ Features: LED Lighting series White, Neutral 4000K 3.1V 60mA 120° 1113 (2835 Metric) Package: Reel - TR Package: 1113 (2835 Metric) Mounting: Surface Mount Family Name: SPMWH22286 Categories: Optoelectronics Case / Package: 2835 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 897134-SPMWH22286D5W ATKS3 Series: LM281BA+ Features: LED Lighting series White, Neutral 4000K 3.1V 60mA 120° 1113 (2835 Metric) Package: Reel - TR Package: 1113 (2835 Metric) Mounting: Surface Mount Family Name: SPMWH22286 Categories: Optoelectronics Case / Package: 2835 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - White - SPMWH22286D5WATKS3 - 897134-SPMWH22286D5WATKS3 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - SPMWH22286D5WATKS3
897134-SPMWH22286D5WATKS3
Led Lighting - LED Lighting - White - SPMWH22286D5WATKS3 897134-SPMWH22286D5WATKS3
Manufacturer: Samsung Win Source Part Number: 897134-SPMWH22286D5W ATKS3 Series: LM281BA+ Features: LED Lighting series White, Neutral 4000K 3.1V 60mA 120° 1113 (2835 Metric) Package: Reel - TR Package: 1113 (2835 Metric) Mounting: Surface Mount Family Name: SPMWH22286 Categories: Optoelectronics Case / Package: 2835 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.40.2000

Manufacturer: Samsung
Win Source Part Number: 897134-SPMWH22286D5WATKS3
Series: LM281BA+
Features: LED Lighting series White, Neutral 4000K 3.1V 60mA 120° 1113 (2835 Metric)
Package: Reel - TR
Package: 1113 (2835 Metric)
Mounting: Surface Mount
Family Name: SPMWH22286
Categories: Optoelectronics
Case / Package: 2835
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 897134-SPMWH22286D5WATKS3
Product Name Led Lighting - LED Lighting - White - SPMWH22286D5WATKS3
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GD PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 120 degrees
View Details