Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH1229AQ7SGP0SA

Description
Win Source Part Number: 1239003-SPMWH1229AQ7 SGP0SA Category: Optoelectronics>LED Lighting - White Series: LM283B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Voltage - Forward (Vf) (Typ): 9V Current - Test: 100mA CCT (K): 6500K Flux @ 25°C, Current - Test: 100lm (96lm ~ 103lm) Lumens/Watt @ Current - Test: 111 lm/W CRI (Color Rendering Index): 90 Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1229
Request a Quote Datasheet
Description
Win Source Part Number: 1239003-SPMWH1229AQ7 SGP0SA Category: Optoelectronics>LED Lighting - White Series: LM283B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Voltage - Forward (Vf) (Typ): 9V Current - Test: 100mA CCT (K): 6500K Flux @ 25°C, Current - Test: 100lm (96lm ~ 103lm) Lumens/Watt @ Current - Test: 111 lm/W CRI (Color Rendering Index): 90 Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1229
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239003-SPMWH1229AQ7SGP0SA
Optoelectronics - LED Lighting - White 1239003-SPMWH1229AQ7SGP0SA
Win Source Part Number: 1239003-SPMWH1229AQ7 SGP0SA Category: Optoelectronics>LED Lighting - White Series: LM283B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Voltage - Forward (Vf) (Typ): 9V Current - Test: 100mA CCT (K): 6500K Flux @ 25°C, Current - Test: 100lm (96lm ~ 103lm) Lumens/Watt @ Current - Test: 111 lm/W CRI (Color Rendering Index): 90 Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1229

Win Source Part Number: 1239003-SPMWH1229AQ7SGP0SA
Category: Optoelectronics>LED Lighting - White
Series: LM283B+
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Typ): 9V
Current - Test: 100mA
CCT (K): 6500K
Flux @ 25°C, Current - Test: 100lm (96lm ~ 103lm)
Lumens/Watt @ Current - Test: 111 lm/W
CRI (Color Rendering Index): 90
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH1229

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239003-SPMWH1229AQ7SGP0SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
High Brightness LED - CP42B-RKS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Concave
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
LED White Lighting - 475-GWCSHPM1.EM-LPLR-A838-1-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers