Samsung Semiconductor Division LED White Lighting SPMWH1229AD7SGVMSB

Description
LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1488-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1488-2-ND
LED White Lighting 1510-1488-2-ND
LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)

LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1488-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1488-1-ND
LED White Lighting 1510-1488-1-ND
LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)

LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239057-SPMWH1229AD7SGVMSB
Optoelectronics - LED Lighting - White 1239057-SPMWH1229AD7SGVMSB
Win Source Part Number: 1239057-SPMWH1229AD7 SGVMSB Category: Optoelectronics>LED Lighting - White Series: LM283B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 3000K Flux @ 25°C, Current - Test: 108lm (103lm ~ 113lm) Lumens/Watt @ Current - Test: 115 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWH1229AD7SGVMSB,1 510-1488-1,1510-1488 -2,1510-1488-6 Base Product Number: SPMWH1229 Product Status: Not For New Designs

Win Source Part Number: 1239057-SPMWH1229AD7SGVMSB
Category: Optoelectronics>LED Lighting - White
Series: LM283B
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 110mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 9.4V
Current - Test: 100mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 108lm (103lm ~ 113lm)
Lumens/Watt @ Current - Test: 115 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SPMWH1229AD7SGVMSB,1510-1488-1,1510-1488-2,1510-1488-6
Base Product Number: SPMWH1229
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1488-2-ND 1239057-SPMWH1229AD7SGVMSB
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1113 (2835 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XLMDKVG58M-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 460 to 574 nm (4600 to 5740 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details