Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH1229AD7SGUMSB

Description
Win Source Part Number: 1239023-SPMWH1229AD7 SGUMSB Category: Optoelectronics>LED Lighting - White Series: LM283B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 3500K Flux @ 25°C, Current - Test: 109lm (104lm ~ 114lm) Lumens/Watt @ Current - Test: 116 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1487-2,SPMWH122 9AD7SGUMSB,1510-1487 -1,1510-1487-6 Base Product Number: SPMWH1229 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239023-SPMWH1229AD7 SGUMSB Category: Optoelectronics>LED Lighting - White Series: LM283B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 3500K Flux @ 25°C, Current - Test: 109lm (104lm ~ 114lm) Lumens/Watt @ Current - Test: 116 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1487-2,SPMWH122 9AD7SGUMSB,1510-1487 -1,1510-1487-6 Base Product Number: SPMWH1229 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239023-SPMWH1229AD7SGUMSB
Optoelectronics - LED Lighting - White 1239023-SPMWH1229AD7SGUMSB
Win Source Part Number: 1239023-SPMWH1229AD7 SGUMSB Category: Optoelectronics>LED Lighting - White Series: LM283B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 3500K Flux @ 25°C, Current - Test: 109lm (104lm ~ 114lm) Lumens/Watt @ Current - Test: 116 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1487-2,SPMWH122 9AD7SGUMSB,1510-1487 -1,1510-1487-6 Base Product Number: SPMWH1229 Product Status: Not For New Designs

Win Source Part Number: 1239023-SPMWH1229AD7SGUMSB
Category: Optoelectronics>LED Lighting - White
Series: LM283B
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 110mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 9.4V
Current - Test: 100mA
CCT (K): 3500K
Flux @ 25°C, Current - Test: 109lm (104lm ~ 114lm)
Lumens/Watt @ Current - Test: 116 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1487-2,SPMWH1229AD7SGUMSB,1510-1487-1,1510-1487-6
Base Product Number: SPMWH1229
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - 1510-1487-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1487-2-ND
LED White Lighting 1510-1487-2-ND
LED Lighting LM283B White, Warm 3500K 9.4V 100mA 120° 1113 (2835 Metric)

LED Lighting LM283B White, Warm 3500K 9.4V 100mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1487-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1487-1-ND
LED White Lighting 1510-1487-1-ND
LED Lighting LM283B White, Warm 3500K 9.4V 100mA 120° 1113 (2835 Metric)

LED Lighting LM283B White, Warm 3500K 9.4V 100mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239023-SPMWH1229AD7SGUMSB 1510-1487-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 9.4 volts 9.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Reverse mount available chip LED with lens - SML-S13DT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details