Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH1229AD7SGTMSB

Description
Win Source Part Number: 1239066-SPMWH1229AD7 SGTMSB Category: Optoelectronics>LED Lighting - White Series: LM283B Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 4000K Flux @ 25°C, Current - Test: 110lm (105lm ~ 115lm) Lumens/Watt @ Current - Test: 117 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWH1229AD7SGTMSB,1 510-1486-1,1510-1486 -2,1510-1486-6 Base Product Number: SPMWH1229 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239066-SPMWH1229AD7 SGTMSB Category: Optoelectronics>LED Lighting - White Series: LM283B Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 4000K Flux @ 25°C, Current - Test: 110lm (105lm ~ 115lm) Lumens/Watt @ Current - Test: 117 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWH1229AD7SGTMSB,1 510-1486-1,1510-1486 -2,1510-1486-6 Base Product Number: SPMWH1229 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239066-SPMWH1229AD7SGTMSB
Optoelectronics - LED Lighting - White 1239066-SPMWH1229AD7SGTMSB
Win Source Part Number: 1239066-SPMWH1229AD7 SGTMSB Category: Optoelectronics>LED Lighting - White Series: LM283B Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 4000K Flux @ 25°C, Current - Test: 110lm (105lm ~ 115lm) Lumens/Watt @ Current - Test: 117 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWH1229AD7SGTMSB,1 510-1486-1,1510-1486 -2,1510-1486-6 Base Product Number: SPMWH1229 Product Status: Not For New Designs

Win Source Part Number: 1239066-SPMWH1229AD7SGTMSB
Category: Optoelectronics>LED Lighting - White
Series: LM283B
Color: White, Neutral
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 110mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 9.4V
Current - Test: 100mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 110lm (105lm ~ 115lm)
Lumens/Watt @ Current - Test: 117 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SPMWH1229AD7SGTMSB,1510-1486-1,1510-1486-2,1510-1486-6
Base Product Number: SPMWH1229
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - 1510-1486-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1486-2-ND
LED White Lighting 1510-1486-2-ND
LED Lighting LM283B White, Neutral 4000K 9.4V 100mA 120° 1113 (2835 Metric)

LED Lighting LM283B White, Neutral 4000K 9.4V 100mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1486-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1486-1-ND
LED White Lighting 1510-1486-1-ND
LED Lighting LM283B White, Neutral 4000K 9.4V 100mA 120° 1113 (2835 Metric)

LED Lighting LM283B White, Neutral 4000K 9.4V 100mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239066-SPMWH1229AD7SGTMSB 1510-1486-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Neutral White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 9.4 volts 9.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details