Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH1229AD7SGPMSA

Description
Win Source Part Number: 1239031-SPMWH1229AD7 SGPMSA Category: Optoelectronics>LED Lighting - White Series: LM283B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 6500K Flux @ 25°C, Current - Test: 99lm (94lm ~ 104lm) Lumens/Watt @ Current - Test: 105 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1229 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239031-SPMWH1229AD7 SGPMSA Category: Optoelectronics>LED Lighting - White Series: LM283B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 6500K Flux @ 25°C, Current - Test: 99lm (94lm ~ 104lm) Lumens/Watt @ Current - Test: 105 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1229 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239031-SPMWH1229AD7SGPMSA
Optoelectronics - LED Lighting - White 1239031-SPMWH1229AD7SGPMSA
Win Source Part Number: 1239031-SPMWH1229AD7 SGPMSA Category: Optoelectronics>LED Lighting - White Series: LM283B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 6500K Flux @ 25°C, Current - Test: 99lm (94lm ~ 104lm) Lumens/Watt @ Current - Test: 105 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1229 Product Status: Not For New Designs

Win Source Part Number: 1239031-SPMWH1229AD7SGPMSA
Category: Optoelectronics>LED Lighting - White
Series: LM283B
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 110mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 9.4V
Current - Test: 100mA
CCT (K): 6500K
Flux @ 25°C, Current - Test: 99lm (94lm ~ 104lm)
Lumens/Watt @ Current - Test: 105 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH1229
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239031-SPMWH1229AD7SGPMSA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
3.5X2.8MM RED SMD LED - AA3528SESK/J3 - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.5X2.8mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-XZM2CYKXDGK161WCCTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 515 to 590 nm (5150 to 5900 Å)
View Details