Samsung Semiconductor Division LED White Lighting SPMWH1229AD5SGW0SA

Description
LED Lighting LM283B White, Warm 2700K 9.4V 100mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM283B White, Warm 2700K 9.4V 100mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH1229AD5SGW0SA-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1229AD5SGW0SA-ND
LED White Lighting SPMWH1229AD5SGW0SA-ND
LED Lighting LM283B White, Warm 2700K 9.4V 100mA 120° 1113 (2835 Metric)

LED Lighting LM283B White, Warm 2700K 9.4V 100mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWH1229AD5SGW0SA-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12U1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2461 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details