Samsung Semiconductor Division LED White Lighting SPMWH1229AD5SGVMSA

Description
LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1457-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1457-1-ND
LED White Lighting 1510-1457-1-ND
LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)

LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1457-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1457-2-ND
LED White Lighting 1510-1457-2-ND
LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)

LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239053-SPMWH1229AD5SGVMSA
Optoelectronics - LED Lighting - White 1239053-SPMWH1229AD5SGVMSA
Win Source Part Number: 1239053-SPMWH1229AD5 SGVMSA Category: Optoelectronics>LED Lighting - White Series: LM283B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 3000K Flux @ 25°C, Current - Test: 105lm (100lm ~ 110lm) Lumens/Watt @ Current - Test: 112 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1457-2,1510-145 7-1,SPMWH1229AD5SGVM SA,1510-1457-6 Base Product Number: SPMWH1229 Product Status: Not For New Designs

Win Source Part Number: 1239053-SPMWH1229AD5SGVMSA
Category: Optoelectronics>LED Lighting - White
Series: LM283B
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 110mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 9.4V
Current - Test: 100mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 105lm (100lm ~ 110lm)
Lumens/Watt @ Current - Test: 112 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1457-2,1510-1457-1,SPMWH1229AD5SGVMSA,1510-1457-6
Base Product Number: SPMWH1229
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1457-1-ND 1239053-SPMWH1229AD5SGVMSA
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1113 (2835 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details