Samsung Semiconductor Division LED White Lighting SPMWH1229AD5SGV0SB

Description
LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1471-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1471-1-ND
LED White Lighting 1510-1471-1-ND
LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)

LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1471-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1471-2-ND
LED White Lighting 1510-1471-2-ND
LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)

LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1471-1-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Long Life Type Mini-mold Chip LED - SMLD12WBN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 66 milliwatts
View Details
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details