Samsung Semiconductor Division LED White Lighting SPMWH1229AD5SGUKSA

Description
LED Lighting LM283B White, Warm 3500K 9.4V 100mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM283B White, Warm 3500K 9.4V 100mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH1229AD5SGUKSA-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1229AD5SGUKSA-ND
LED White Lighting SPMWH1229AD5SGUKSA-ND
LED Lighting LM283B White, Warm 3500K 9.4V 100mA 120° 1113 (2835 Metric)

LED Lighting LM283B White, Warm 3500K 9.4V 100mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWH1229AD5SGUKSA-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 67-2192-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
4 suppliers