Samsung Semiconductor Division LED White Lighting SPMWH1229AD5SGTMSB

Description
LED Lighting LM283B White, Neutral 4000K 9.4V 100mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM283B White, Neutral 4000K 9.4V 100mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1482-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1482-1-ND
LED White Lighting 1510-1482-1-ND
LED Lighting LM283B White, Neutral 4000K 9.4V 100mA 120° 1113 (2835 Metric)

LED Lighting LM283B White, Neutral 4000K 9.4V 100mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1482-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1482-2-ND
LED White Lighting 1510-1482-2-ND
LED Lighting LM283B White, Neutral 4000K 9.4V 100mA 120° 1113 (2835 Metric)

LED Lighting LM283B White, Neutral 4000K 9.4V 100mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1482-1-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZFBAMYRK172WDKR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Yellow; Blue
Peak Wavelength 463 to 591 nm (4630 to 5910 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details