LED Lighting LM281B+Pro White, Warm 3500K 2.7V 65mA 120° 1411 (3528 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1510-SPMWH1228MD7WNUYVLTR-ND |
| Product Name | LED White Lighting |
| LED Package: | 1411 (3528 Metric) |
| LED Type | White |
| Color Temperature | 3500 K |