Samsung Semiconductor Division LED White Lighting SPMWH1228MD7WAWUVL

Description
LED Lighting LM281B+ White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B+ White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWH1228MD7WAWUVLTR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM281B+ White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1411 (3528 Metric)

LED Lighting LM281B+ White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPMWH1228MD7WAWUVLCT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM281B+ White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1411 (3528 Metric)

LED Lighting LM281B+ White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1411 (3528 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWH1228MD7WAWUVLTR-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASMM-CA03-AR8C2DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details